Weller Machinery Company Soldering Iron, Quick Cool; Output Power Max Weller CHT100

Description
SOLDERING IRON, QUICK COOL; Output Power Max:-; Run Time:-; Product Range:Cold Heat™; Body Material:Polycarbona te; Height:4.75"; Kit Contents:CHT3 Chisel Tip, Protective Cap & Polycarbonate Storage Case; Length:12"; Width:2" RoHS Compliant: No
Datasheet
Description
SOLDERING IRON, QUICK COOL; Output Power Max:-; Run Time:-; Product Range:Cold Heat™; Body Material:Polycarbona te; Height:4.75"; Kit Contents:CHT3 Chisel Tip, Protective Cap & Polycarbonate Storage Case; Length:12"; Width:2" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, Quick Cool; Output Power Max Weller - 68K9932 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, Quick Cool; Output Power Max Weller
68K9932
Soldering Iron, Quick Cool; Output Power Max Weller 68K9932
SOLDERING IRON, QUICK COOL; Output Power Max:-; Run Time:-; Product Range:Cold Heat™; Body Material:Polycarbona te; Height:4.75"; Kit Contents:CHT3 Chisel Tip, Protective Cap & Polycarbonate Storage Case; Length:12"; Width:2" RoHS Compliant: No

SOLDERING IRON, QUICK COOL; Output Power Max:-; Run Time:-; Product Range:Cold Heat™; Body Material:Polycarbonate; Height:4.75"; Kit Contents:CHT3 Chisel Tip, Protective Cap & Polycarbonate Storage Case; Length:12"; Width:2" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K9932
Product Name Soldering Iron, Quick Cool; Output Power Max Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details