Weller Machinery Company Tip, Conical, 0.8Mm, Bp860Ceu; Tip / Nozzle Width Weller BP10EU

Description
TIP, CONICAL, 0.8MM, BP860CEU; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller BP860CEU Dual Power Battery Powered Soldering Iron Delivers; Product Range:BP1 Series RoHS Compliant: NA
Datasheet
Description
TIP, CONICAL, 0.8MM, BP860CEU; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller BP860CEU Dual Power Battery Powered Soldering Iron Delivers; Product Range:BP1 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Conical, 0.8Mm, Bp860Ceu; Tip / Nozzle Width Weller - 61M5042 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Conical, 0.8Mm, Bp860Ceu; Tip / Nozzle Width Weller
61M5042
Tip, Conical, 0.8Mm, Bp860Ceu; Tip / Nozzle Width Weller 61M5042
TIP, CONICAL, 0.8MM, BP860CEU; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller BP860CEU Dual Power Battery Powered Soldering Iron Delivers; Product Range:BP1 Series RoHS Compliant: NA

TIP, CONICAL, 0.8MM, BP860CEU; Tip / Nozzle Width:0.8mm; Tip / Nozzle Style:Conical; For Use With:Weller BP860CEU Dual Power Battery Powered Soldering Iron Delivers; Product Range:BP1 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 61M5042
Product Name Tip, Conical, 0.8Mm, Bp860Ceu; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 7719486 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details