Weller Machinery Company Soldering Tip, Bp645Mp Soldering Iron; Tip / Nozzle Width Weller BP1

Description
SOLDERING TIP, BP645MP SOLDERING IRON; Tip / Nozzle Width:0.794mm; Tip / Nozzle Style:Conical; For Use With:Weller BP645MP Battery Soldering Iron; Product Range:- RoHS Compliant: Yes
Description
SOLDERING TIP, BP645MP SOLDERING IRON; Tip / Nozzle Width:0.794mm; Tip / Nozzle Style:Conical; For Use With:Weller BP645MP Battery Soldering Iron; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Bp645Mp Soldering Iron; Tip / Nozzle Width Weller - 06M6701 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Bp645Mp Soldering Iron; Tip / Nozzle Width Weller
06M6701
Soldering Tip, Bp645Mp Soldering Iron; Tip / Nozzle Width Weller 06M6701
SOLDERING TIP, BP645MP SOLDERING IRON; Tip / Nozzle Width:0.794mm; Tip / Nozzle Style:Conical; For Use With:Weller BP645MP Battery Soldering Iron; Product Range:- RoHS Compliant: Yes

SOLDERING TIP, BP645MP SOLDERING IRON; Tip / Nozzle Width:0.794mm; Tip / Nozzle Style:Conical; For Use With:Weller BP645MP Battery Soldering Iron; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 06M6701
Product Name Soldering Tip, Bp645Mp Soldering Iron; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details