Weller Machinery Company Tip, Soldering Gun, Standard, 0.22In; Tip / Nozzle Width Weller 7250N

Description
TIP, SOLDERING GUN, STANDARD, 0.22IN; Tip / Nozzle Width:5.59mm; Tip / Nozzle Style:Standard; For Use With:Weller 7200 Standard Lightweight Soldering Gun; Product Range:-; Body Material:Copper; Tip / Nozzle Length:2.57" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING GUN, STANDARD, 0.22IN; Tip / Nozzle Width:5.59mm; Tip / Nozzle Style:Standard; For Use With:Weller 7200 Standard Lightweight Soldering Gun; Product Range:-; Body Material:Copper; Tip / Nozzle Length:2.57" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Gun, Standard, 0.22In; Tip / Nozzle Width Weller - 26M8403 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Gun, Standard, 0.22In; Tip / Nozzle Width Weller
26M8403
Tip, Soldering Gun, Standard, 0.22In; Tip / Nozzle Width Weller 26M8403
TIP, SOLDERING GUN, STANDARD, 0.22IN; Tip / Nozzle Width:5.59mm; Tip / Nozzle Style:Standard; For Use With:Weller 7200 Standard Lightweight Soldering Gun; Product Range:-; Body Material:Copper; Tip / Nozzle Length:2.57" RoHS Compliant: Yes

TIP, SOLDERING GUN, STANDARD, 0.22IN; Tip / Nozzle Width:5.59mm; Tip / Nozzle Style:Standard; For Use With:Weller 7200 Standard Lightweight Soldering Gun; Product Range:-; Body Material:Copper; Tip / Nozzle Length:2.57" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8403
Product Name Tip, Soldering Gun, Standard, 0.22In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024517 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details