Weller Machinery Company Nozzle, Hot Air Pencil, Flat, 0.589In; Tip / Nozzle Width Weller 58727774

Description
NOZZLE, HOT AIR PENCIL, FLAT, 0.589IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Flat; For Use With:Weller HAP1 & HAP200 Hot Air Pencils; Product Range:-; Height:0.315"; Tip / Nozzle I.D.:0.315"; Tip / Nozzle O.D.:0.589" RoHS Compliant: NA
Datasheet
Description
NOZZLE, HOT AIR PENCIL, FLAT, 0.589IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Flat; For Use With:Weller HAP1 & HAP200 Hot Air Pencils; Product Range:-; Height:0.315"; Tip / Nozzle I.D.:0.315"; Tip / Nozzle O.D.:0.589" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Hot Air Pencil, Flat, 0.589In; Tip / Nozzle Width Weller - 29C9508 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Hot Air Pencil, Flat, 0.589In; Tip / Nozzle Width Weller
29C9508
Nozzle, Hot Air Pencil, Flat, 0.589In; Tip / Nozzle Width Weller 29C9508
NOZZLE, HOT AIR PENCIL, FLAT, 0.589IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Flat; For Use With:Weller HAP1 & HAP200 Hot Air Pencils; Product Range:-; Height:0.315"; Tip / Nozzle I.D.:0.315"; Tip / Nozzle O.D.:0.589" RoHS Compliant: NA

NOZZLE, HOT AIR PENCIL, FLAT, 0.589IN; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:Flat; For Use With:Weller HAP1 & HAP200 Hot Air Pencils; Product Range:-; Height:0.315"; Tip / Nozzle I.D.:0.315"; Tip / Nozzle O.D.:0.589" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 29C9508
Product Name Nozzle, Hot Air Pencil, Flat, 0.589In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 4094699 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
GMAW Spool Gun - ST-23A - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Maximum Duty Cycle 1 %
View Details