Weller Machinery Company Wxmp Micro Soldering Iron; Supply Voltage Vac Weller 52920399

Description
WXMP MICRO SOLDERING IRON; Supply Voltage VAC:24V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2, WX1010, WX2020 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
WXMP MICRO SOLDERING IRON; Supply Voltage VAC:24V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2, WX1010, WX2020 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wxmp Micro Soldering Iron; Supply Voltage Vac Weller - 39T0811 - Newark, An Avnet Company
Chicago, IL, United States
Wxmp Micro Soldering Iron; Supply Voltage Vac Weller
39T0811
Wxmp Micro Soldering Iron; Supply Voltage Vac Weller 39T0811
WXMP MICRO SOLDERING IRON; Supply Voltage VAC:24V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2, WX1010, WX2020 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes

WXMP MICRO SOLDERING IRON; Supply Voltage VAC:24V; Output Power:40W; Heat Temperature Max:850°F; Product Range:-; Plug Type:US; For Use With:WX1, WX2, WX1010, WX2020 Series Soldering Stations; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39T0811
Product Name Wxmp Micro Soldering Iron; Supply Voltage Vac Weller
Output Power Capability 40W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1513011 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details