Weller Machinery Company Modular Heating Element; Output Power Weller 4035S

Description
MODULAR HEATING ELEMENT; Output Power:45W; For Use With:Weller SL325, SL335, SL345 & SL500 Soldering Irons; Length:-; Product Range:-; Accessory Type:Heating Element; Power Rating:45W; Tip Temperature:900°F RoHS Compliant: Yes
Datasheet
Description
MODULAR HEATING ELEMENT; Output Power:45W; For Use With:Weller SL325, SL335, SL345 & SL500 Soldering Irons; Length:-; Product Range:-; Accessory Type:Heating Element; Power Rating:45W; Tip Temperature:900°F RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Heating Element; Output Power Weller - 26M8379 - Newark, An Avnet Company
Chicago, IL, United States
Modular Heating Element; Output Power Weller
26M8379
Modular Heating Element; Output Power Weller 26M8379
MODULAR HEATING ELEMENT; Output Power:45W; For Use With:Weller SL325, SL335, SL345 & SL500 Soldering Irons; Length:-; Product Range:-; Accessory Type:Heating Element; Power Rating:45W; Tip Temperature:900°F RoHS Compliant: Yes

MODULAR HEATING ELEMENT; Output Power:45W; For Use With:Weller SL325, SL335, SL345 & SL500 Soldering Irons; Length:-; Product Range:-; Accessory Type:Heating Element; Power Rating:45W; Tip Temperature:900°F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8379
Product Name Modular Heating Element; Output Power Weller
Output Power Capability 45W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Moggy - Dual Torch with Stitch Weld or Continuous Travel - GM-03-200 - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details