Weller Machinery Company Soldering Heating Element; Output Power Weller 362

Description
SOLDERING HEATING ELEMENT; Output Power:45W; For Use With:Weller DI Series Soldering Handle; Length:-; Product Range:-; Heat Temperature Max:900°F; Power Rating:45W; Supply Voltage VAC:120V; Tip Temperature:900°F RoHS Compliant: Yes
Datasheet
Description
SOLDERING HEATING ELEMENT; Output Power:45W; For Use With:Weller DI Series Soldering Handle; Length:-; Product Range:-; Heat Temperature Max:900°F; Power Rating:45W; Supply Voltage VAC:120V; Tip Temperature:900°F RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Heating Element; Output Power Weller - 26M8377 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Heating Element; Output Power Weller
26M8377
Soldering Heating Element; Output Power Weller 26M8377
SOLDERING HEATING ELEMENT; Output Power:45W; For Use With:Weller DI Series Soldering Handle; Length:-; Product Range:-; Heat Temperature Max:900°F; Power Rating:45W; Supply Voltage VAC:120V; Tip Temperature:900°F RoHS Compliant: Yes

SOLDERING HEATING ELEMENT; Output Power:45W; For Use With:Weller DI Series Soldering Handle; Length:-; Product Range:-; Heat Temperature Max:900°F; Power Rating:45W; Supply Voltage VAC:120V; Tip Temperature:900°F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8377
Product Name Soldering Heating Element; Output Power Weller
AC Input Voltage 115/120V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1513010 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details