Weller Machinery Company Tip, Modular Heater, Chisel, 0.12In; Tip / Nozzle Width Weller 333

Description
TIP, MODULAR HEATER, CHISEL, 0.12IN; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel; For Use With:Weller SL 537S, 1237S, 4037S, 37, 37UG Heaters; Product Range:-; Body Material:Copper; Tip / Nozzle Length:0.85" RoHS Compliant: Yes
Datasheet
Description
TIP, MODULAR HEATER, CHISEL, 0.12IN; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel; For Use With:Weller SL 537S, 1237S, 4037S, 37, 37UG Heaters; Product Range:-; Body Material:Copper; Tip / Nozzle Length:0.85" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Modular Heater, Chisel, 0.12In; Tip / Nozzle Width Weller - 33F084 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Modular Heater, Chisel, 0.12In; Tip / Nozzle Width Weller
33F084
Tip, Modular Heater, Chisel, 0.12In; Tip / Nozzle Width Weller 33F084
TIP, MODULAR HEATER, CHISEL, 0.12IN; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel; For Use With:Weller SL 537S, 1237S, 4037S, 37, 37UG Heaters; Product Range:-; Body Material:Copper; Tip / Nozzle Length:0.85" RoHS Compliant: Yes

TIP, MODULAR HEATER, CHISEL, 0.12IN; Tip / Nozzle Width:3.05mm; Tip / Nozzle Style:Chisel; For Use With:Weller SL 537S, 1237S, 4037S, 37, 37UG Heaters; Product Range:-; Body Material:Copper; Tip / Nozzle Length:0.85" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F084
Product Name Tip, Modular Heater, Chisel, 0.12In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Pastes - 2411580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-3K - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, and Brass
View Details
Ultrasonic Welding Systems -  - Sunstone Engineering
Sunstone Engineering
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Welding
View Details