Southern Stud Weld, Inc. Stud Welding Gun PS-3K

Description
The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted with twin support legs and foot for easy adjustment of different length studs. It can also be equipped with the tri-pod support as shown. The spring pressure is adjustable to ensure good welding results. SSW recommends this gun for welding steel studs up to 3/8” diameter and stainless steel studs up to 5/16” diameter.
Datasheet
Description
The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted with twin support legs and foot for easy adjustment of different length studs. It can also be equipped with the tri-pod support as shown. The spring pressure is adjustable to ensure good welding results. SSW recommends this gun for welding steel studs up to 3/8” diameter and stainless steel studs up to 5/16” diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Welding Gun - PS-3K - Southern Stud Weld, Inc.
Houston, TX, USA
Stud Welding Gun
PS-3K
Stud Welding Gun PS-3K
The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted with twin support legs and foot for easy adjustment of different length studs. It can also be equipped with the tri-pod support as shown. The spring pressure is adjustable to ensure good welding results. SSW recommends this gun for welding steel studs up to 3/8” diameter and stainless steel studs up to 5/16” diameter.

The PS-3K gun uses the contact method to weld CD studs up to 3/8” diameter. This gun features heavy duty construction and larger weld cables. The gun can be fitted with twin support legs and foot for easy adjustment of different length studs. It can also be equipped with the tri-pod support as shown.

The spring pressure is adjustable to ensure good welding results. SSW recommends this gun for welding steel studs up to 3/8” diameter and stainless steel studs up to 5/16” diameter.

Supplier's Site Datasheet

Technical Specifications

  Southern Stud Weld, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number PS-3K
Product Name Stud Welding Gun
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, and Brass
Thickness Capability Steel/Brass: 3/8"; SS: 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 4053373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
CNC Stud Welding System -  - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Input Phase Single Phase Power
View Details
AC Resistance Weld Control - PM6 - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
View Details