WeldComputer Corporation Inverter Resistance Welding Control L Series

Description
WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld schedule structure capable of emulating any weld schedule function and providing capabilities far exceeding that of any other weld control. A simple to use operator interface that minimizes the time to setup new weld jobs. Virtually unlimited storage capacity for weld schedules on removable media. A proprietary precision heat control/line compensation system capable of rapidly offsetting the effects of severe voltage and line frequency variation. Programmable feedback parameters to allow optimization of the weld machine electrical performance. Eight optically isolated input and eight output modules to activate standard and special welding peripherals and perform other user-programmable functions that can eliminate the need for a separate PLC. For manual applications, a safety relay protects the operator by physically disabling weld valve and forge valve voltage when no weld initiation signal is present. Options available: Wave Synthesis technology allows interfacing to any welding transformer (50-60Hz AC, 3 Phase or mid-frequency DC). Digital Contact Gauge to prohibit firing before a minimum cylinder pressure is reached. Digital Programmable Air Systems for setting cylinder pressures from the weld schedule. Programmable Motor Control for seam welders. 24 VDC Power Supplies for DC IO Modules and to power control. Extra eight optically isolated input and eight output modules for complex automated applications. Network upgrade that enables transmission of weld schedules to and from the plant network. Tip Travel Force Control System to protect the operator from serious pinch-point injury. Inverter assemblies ranging from 50 amps to 8000 amps to meet any welding application.
Datasheet
Description
WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld schedule structure capable of emulating any weld schedule function and providing capabilities far exceeding that of any other weld control. A simple to use operator interface that minimizes the time to setup new weld jobs. Virtually unlimited storage capacity for weld schedules on removable media. A proprietary precision heat control/line compensation system capable of rapidly offsetting the effects of severe voltage and line frequency variation. Programmable feedback parameters to allow optimization of the weld machine electrical performance. Eight optically isolated input and eight output modules to activate standard and special welding peripherals and perform other user-programmable functions that can eliminate the need for a separate PLC. For manual applications, a safety relay protects the operator by physically disabling weld valve and forge valve voltage when no weld initiation signal is present. Options available: Wave Synthesis technology allows interfacing to any welding transformer (50-60Hz AC, 3 Phase or mid-frequency DC). Digital Contact Gauge to prohibit firing before a minimum cylinder pressure is reached. Digital Programmable Air Systems for setting cylinder pressures from the weld schedule. Programmable Motor Control for seam welders. 24 VDC Power Supplies for DC IO Modules and to power control. Extra eight optically isolated input and eight output modules for complex automated applications. Network upgrade that enables transmission of weld schedules to and from the plant network. Tip Travel Force Control System to protect the operator from serious pinch-point injury. Inverter assemblies ranging from 50 amps to 8000 amps to meet any welding application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Troy, NY, USA
Inverter Resistance Welding Control
L Series
Inverter Resistance Welding Control L Series
WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld schedule structure capable of emulating any weld schedule function and providing capabilities far exceeding that of any other weld control. A simple to use operator interface that minimizes the time to setup new weld jobs. Virtually unlimited storage capacity for weld schedules on removable media. A proprietary precision heat control/line compensation system capable of rapidly offsetting the effects of severe voltage and line frequency variation. Programmable feedback parameters to allow optimization of the weld machine electrical performance. Eight optically isolated input and eight output modules to activate standard and special welding peripherals and perform other user-programmable functions that can eliminate the need for a separate PLC. For manual applications, a safety relay protects the operator by physically disabling weld valve and forge valve voltage when no weld initiation signal is present. Options available: Wave Synthesis technology allows interfacing to any welding transformer (50-60Hz AC, 3 Phase or mid-frequency DC). Digital Contact Gauge to prohibit firing before a minimum cylinder pressure is reached. Digital Programmable Air Systems for setting cylinder pressures from the weld schedule. Programmable Motor Control for seam welders. 24 VDC Power Supplies for DC IO Modules and to power control. Extra eight optically isolated input and eight output modules for complex automated applications. Network upgrade that enables transmission of weld schedules to and from the plant network. Tip Travel Force Control System to protect the operator from serious pinch-point injury. Inverter assemblies ranging from 50 amps to 8000 amps to meet any welding application.

WeldComputer Corporation’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications.

The system includes the following standard features:

  • A programmable weld schedule structure capable of emulating any weld schedule function and providing capabilities far exceeding that of any other weld control.
  • A simple to use operator interface that minimizes the time to setup new weld jobs.
  • Virtually unlimited storage capacity for weld schedules on removable media.
  • A proprietary precision heat control/line compensation system capable of rapidly offsetting the effects of severe voltage and line frequency variation.
  • Programmable feedback parameters to allow optimization of the weld machine electrical performance.
  • Eight optically isolated input and eight output modules to activate standard and special welding peripherals and perform other user-programmable functions that can eliminate the need for a separate PLC.
  • For manual applications, a safety relay protects the operator by physically disabling weld valve and forge valve voltage when no weld initiation signal is present.

Options available:

  • Wave Synthesis technology allows interfacing to any welding transformer (50-60Hz AC, 3 Phase or mid-frequency DC).
  • Digital Contact Gauge to prohibit firing before a minimum cylinder pressure is reached.
  • Digital Programmable Air Systems for setting cylinder pressures from the weld schedule.
  • Programmable Motor Control for seam welders.
  • 24 VDC Power Supplies for DC IO Modules and to power control.
  • Extra eight optically isolated input and eight output modules for complex automated applications.
  • Network upgrade that enables transmission of weld schedules to and from the plant network.
  • Tip Travel Force Control System to protect the operator from serious pinch-point injury.
  • Inverter assemblies ranging from 50 amps to 8000 amps to meet any welding application.
Datasheet

Technical Specifications

  WeldComputer Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Number L Series
Product Name Inverter Resistance Welding Control
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Input Phase Single Phase Power; Three Phase Power (optional feature)
Technology Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 159292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details