WEISS North America, Inc. Fast Cycling Linear Assembly System LS280

Description
Fast Cycling Linear Assembly System LS280 The advantages of the LS280 and its extremely high productivity result from a completely new, elegant operating principle. It combines a rotary indexing table with a transfer system, i.e. a cam drive and belt system. This leads to a radical reduction of transport times and absolutely jerk-free and jolt-free motion sequences - at up to 60 cycles/minute. The LS 280 at a glance Proven cam drive Smooth, impact free motion sequence Short workpiece exchange times High positioning precision without additional stopping or indexing modules High level of availability Modular system design Autonomous functional assembly cells Adjustment of varying processing times High degree of reusability Stable steel fabricated base frames High reliability Maintenance free Complete functional and quality inspection Short realisation time Fast build-up assembly WAS - WEISS Application Software for easy and fast start-up Convincing price / quality ratio ESD-capability
Description
Fast Cycling Linear Assembly System LS280 The advantages of the LS280 and its extremely high productivity result from a completely new, elegant operating principle. It combines a rotary indexing table with a transfer system, i.e. a cam drive and belt system. This leads to a radical reduction of transport times and absolutely jerk-free and jolt-free motion sequences - at up to 60 cycles/minute. The LS 280 at a glance Proven cam drive Smooth, impact free motion sequence Short workpiece exchange times High positioning precision without additional stopping or indexing modules High level of availability Modular system design Autonomous functional assembly cells Adjustment of varying processing times High degree of reusability Stable steel fabricated base frames High reliability Maintenance free Complete functional and quality inspection Short realisation time Fast build-up assembly WAS - WEISS Application Software for easy and fast start-up Convincing price / quality ratio ESD-capability

Suppliers

Company
Product
Description
Supplier Links
Fast Cycling Linear Assembly System - LS280 - WEISS North America, Inc.
Willoughby, OH, USA
Fast Cycling Linear Assembly System
LS280
Fast Cycling Linear Assembly System LS280
Fast Cycling Linear Assembly System LS280 The advantages of the LS280 and its extremely high productivity result from a completely new, elegant operating principle. It combines a rotary indexing table with a transfer system, i.e. a cam drive and belt system. This leads to a radical reduction of transport times and absolutely jerk-free and jolt-free motion sequences - at up to 60 cycles/minute. The LS 280 at a glance Proven cam drive Smooth, impact free motion sequence Short workpiece exchange times High positioning precision without additional stopping or indexing modules High level of availability Modular system design Autonomous functional assembly cells Adjustment of varying processing times High degree of reusability Stable steel fabricated base frames High reliability Maintenance free Complete functional and quality inspection Short realisation time Fast build-up assembly WAS - WEISS Application Software for easy and fast start-up Convincing price / quality ratio ESD-capability

Fast Cycling Linear Assembly System LS280

The advantages of the LS280 and its extremely high productivity result from a completely new, elegant operating principle. It combines a rotary indexing table with a transfer system, i.e. a cam drive and belt system. This leads to a radical reduction of transport times and absolutely jerk-free and jolt-free motion sequences - at up to 60 cycles/minute.

The LS 280 at a glance

  • Proven cam drive
  • Smooth, impact free motion sequence
  • Short workpiece exchange times
  • High positioning precision without additional stopping or indexing modules
  • High level of availability
  • Modular system design
  • Autonomous functional assembly cells
  • Adjustment of varying processing times
  • High degree of reusability
  • Stable steel fabricated base frames
  • High reliability
  • Maintenance free
  • Complete functional and quality inspection
  • Short realisation time
  • Fast build-up assembly
  • WAS - WEISS Application Software for easy and fast start-up
  • Convincing price / quality ratio
  • ESD-capability
Supplier's Site

Technical Specifications

  WEISS North America, Inc.
Product Category Industrial Conveyors
Product Number LS280
Product Name Fast Cycling Linear Assembly System
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Cleated End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 150 lbs (68 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details