Weiler Abrasives Flap Wheel WEI-52367

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 2.00 in x .50 in x .250 in; 25000 RPM maximum.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 2.00 in x .50 in x .250 in; 25000 RPM maximum.

Suppliers

Company
Product
Description
Supplier Links
Flap Wheel - WEI-52367 - Reid Supply
Norton Shores, MI, United States
Flap Wheel
WEI-52367
Flap Wheel WEI-52367
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 2.00 in x .50 in x .250 in; 25000 RPM maximum.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Overall dimensions: 2.00 in x .50 in x .250 in; 25000 RPM maximum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-52367
Product Name Flap Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502878 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-31330 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details