Weiler Abrasives Flap Wheel WEI-52024

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x .50 in x .250 in; 23000 RPM maximum.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x .50 in x .250 in; 23000 RPM maximum.

Suppliers

Company
Product
Description
Supplier Links
Flap Wheel - WEI-52024 - Reid Supply
Norton Shores, MI, United States
Flap Wheel
WEI-52024
Flap Wheel WEI-52024
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x .50 in x .250 in; 23000 RPM maximum.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Overall dimensions: 3.00 in x .50 in x .250 in; 23000 RPM maximum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-52024
Product Name Flap Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834123033 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - 1290193 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Bands - 46442 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
View Details