Weiler Abrasives Flap Wheel WEI-52010

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 1.50 in x 1.00 in x .250 in; 25000 RPM maximum.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 1.50 in x 1.00 in x .250 in; 25000 RPM maximum.

Suppliers

Company
Product
Description
Supplier Links
Flap Wheel - WEI-52010 - Reid Supply
Norton Shores, MI, United States
Flap Wheel
WEI-52010
Flap Wheel WEI-52010
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 1.50 in x 1.00 in x .250 in; 25000 RPM maximum.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Overall dimensions: 1.50 in x 1.00 in x .250 in; 25000 RPM maximum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-52010
Product Name Flap Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Steel Shank Mini Flap Wheel - 08834130802 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details