Weiler Abrasives Flap Disc WEI-50804

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50804 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50804 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50804 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50804
Flap Disc WEI-50804
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50804 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50804 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 60 Grit, 7/8 in Mounting Size, and 12000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50804
Product Name Flap Disc
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502689 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 6200 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details