Flexovit USA, Inc. Flap Bands 46446

Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Suppliers

Company
Product
Description
Supplier Links
Flap Bands - 46446 - Flexovit USA, Inc.
Angola, NY, USA
Flap Bands
46446
Flap Bands 46446
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing.
  • Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands.

ZA40
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46446
Product Name Flap Bands
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 12700 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes; Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130834 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z7010F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Wheel - WEI-52487 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 23000 rpm
Outer / OD 2.5 inch (63.5 mm)
View Details