Weiler Abrasives Flap Disc WEI-50723

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50723 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50723 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50723 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50723
Flap Disc WEI-50723
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50723 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50723 is a N/A 7 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50723
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834132001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Bowl Brush Set, White Plastic Fill, Plastic Handle & Holder - 75000 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 4.6 inch (117 mm)
Applications & Materials Abraded Facility Maintenance
View Details
Unmounted Flap Wheels - PJ722 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
View Details