Flexovit USA, Inc. Unmounted Flap Wheels PJ722

Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmounted Flap Wheels - PJ722 - Flexovit USA, Inc.
Angola, NY, USA
Unmounted Flap Wheels
PJ722
Unmounted Flap Wheels PJ722
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A60 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Large, uniform flaps deliver a satin finish on contoured surfaces.
  • Engineered for perfect balance and smooth running

A60
Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PJ722
Product Name Unmounted Flap Wheels
Type Flapwheel
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
Outer / OD 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502868 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels - PC405 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc - 1290170 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details