Weiler Abrasives Flap Disc WEI-31305

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31305 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8 in Mounting Size, and 15000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31305 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8 in Mounting Size, and 15000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31305 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31305
Flap Disc WEI-31305
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31305 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8 in Mounting Size, and 15000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31305 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8 in Mounting Size, and 15000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31305
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 66254419996 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details