Cocker-Weber Brush Company 12 Knot End Brush

Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 12 Knot End Brush Description 3/4" diameter base with 12 converging tufts of stiff Chungking bristle trimmed 1" long
Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 12 Knot End Brush Description 3/4" diameter base with 12 converging tufts of stiff Chungking bristle trimmed 1" long

Suppliers

Company
Product
Description
Supplier Links
12 Knot End Brush -  - Cocker-Weber Brush Company
Telford, PA, USA
12 Knot End Brush
12 Knot End Brush
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 12 Knot End Brush Description 3/4" diameter base with 12 converging tufts of stiff Chungking bristle trimmed 1" long

Jewelers Polishing Brushes

Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available.
Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole.

All brushes are made in America. We do not import brushes and relabel them.

12 Knot End Brush

Description

3/4" diameter base with 12 converging tufts of stiff Chungking bristle trimmed 1" long

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name 12 Knot End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Abrasive Brushes - 1884129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Copper Center Brass Brushes - CCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details