Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
RS COMPONENTS, LTD.
2874400 -- SCRUBBING BRUSHES
RS Components, Ltd.
Scrubbing Brushes
2874400
Description
SOFT COCO HAND BRUSH WITH HANGING TAG
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SOFT COCO HAND BRUSH WITH HANGING TAG
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Scrubbing Brushes
2874400
Scrubbing Brushes
2874400
SOFT COCO HAND BRUSH WITH HANGING TAG
SOFT COCO HAND BRUSH WITH HANGING TAG
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
2874400
Product Name
Scrubbing Brushes
Brush Filament / Fill Material
Natural Bristle / Hair; Specialty Blend / Other; Natural Coco
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Anti Static Brushes
2141122
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
RS Components, Ltd.
Anti Static Brushes
218566
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features
Electrically Conductive / Anti-Static; Antistatic
View Details
RS Components, Ltd.
Paint Brushes
1347414
Specs
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
RS Components, Ltd.
Wire Brushes
465437
Specs
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
View Details