Cocker-Weber Brush Company 5 Knot End Brush

Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 5 Knot End Brush Description 7/16" diameter base with 5 converging tufts of stiff Chungking bristle trimmed 7/8" long
Description
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 5 Knot End Brush Description 7/16" diameter base with 5 converging tufts of stiff Chungking bristle trimmed 7/8" long

Suppliers

Company
Product
Description
Supplier Links
5 Knot End Brush -  - Cocker-Weber Brush Company
Telford, PA, USA
5 Knot End Brush
5 Knot End Brush
Jewelers Polishing Brushes Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available. Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole. All brushes are made in America. We do not import brushes and relabel them. 5 Knot End Brush Description 7/16" diameter base with 5 converging tufts of stiff Chungking bristle trimmed 7/8" long

Jewelers Polishing Brushes

Cocker-Weber Brush Company is recognized as the producer of the worlds finest polishing brushes. These brushes are used by jewelers, goldsmiths, silversmiths, watchmakers, fine hardware manufacturers, artisans and workers of soft and precious metals. A large number of sizes and bristle lengths are available.
Cocker-Weber manufactures two lines of jeweler’s polishing wheel brushes. The superior line contains the highest quality extra stiff Chungking bristle. These brushes are favored by craftsman and artisans. These are the most durable brushes outlasting all others, thus being the most cost efficient. The standard line uses good quality stiff Chungking bristle. All wheel brushes have a ¼” diameter arbor hole.

All brushes are made in America. We do not import brushes and relabel them.

5 Knot End Brush

Description

7/16" diameter base with 5 converging tufts of stiff Chungking bristle trimmed 7/8" long

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name 5 Knot End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Dust Pans & Brushes - 2526587 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Length 13.39 inch (340 mm)
Applications Cleaning
View Details
Wire Brushes, Circular - 743106-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details