ABR3C Eraser Coarse Abraser Brush
Item # AA0600
Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.
Specifications
Grade
Overall Brush Length
Color
| Eraser Company, Inc. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | AA0600 |
| Product Name | ABR3C Eraser Coarse Abraser Brush |
| Brush Type / Shape | Instrument, Parts, Micro or Miniature Brush; Other Type / Shape; Abraser Brush, Eraser |
| Brush Filament / Fill Material | Synthetic Filament; Specialty Blend / Other; FybRglass® |
| Length | 0.8750 inch (22.22 mm) |
| Applications | Coarser filaments or grit sizes; Cleaning and Surface Conditioning |