Cocker-Weber Brush Company 350mm Packaging Machine Brush

Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/8" Cylinder drop-in replacement for CE King Description Replacement for 6 strip assembly used in C E King and other packaging machines 350mm long nylon core with 12mm arbor .008" nylon fill 105mm trim diameter drop-in replacement brush
Description
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/8" Cylinder drop-in replacement for CE King Description Replacement for 6 strip assembly used in C E King and other packaging machines 350mm long nylon core with 12mm arbor .008" nylon fill 105mm trim diameter drop-in replacement brush

Suppliers

Company
Product
Description
Supplier Links
350mm Packaging Machine Brush -  - Cocker-Weber Brush Company
Telford, PA, USA
350mm Packaging Machine Brush
350mm Packaging Machine Brush
Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products. Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together. 13-1/8" Cylinder drop-in replacement for CE King Description Replacement for 6 strip assembly used in C E King and other packaging machines 350mm long nylon core with 12mm arbor .008" nylon fill 105mm trim diameter drop-in replacement brush

Cylinder & Wheel Brushes

Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied surfaces. Cylinder brushes are used in sorting and moving products.

Bristles are affixed into holes drilled in the core or base. The core is usually made in one piece with an arbor hole to accommodate a shaft, or the core can be split and fastened together.

13-1/8" Cylinder drop-in replacement for CE King

Description

Replacement for 6 strip assembly used in
C E King and other packaging machines
350mm long nylon core with 12mm arbor
.008" nylon fill
105mm trim diameter
drop-in replacement brush

Supplier's Site

Technical Specifications

  Cocker-Weber Brush Company
Product Category Industrial Brushes
Product Name 350mm Packaging Machine Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2076548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width 5.51 inch (140 mm)
Applications Engineering, general cleaning, rust remover
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.85 inch (46.99 mm)
View Details