Maryland Brush Company, Inc. P4SWH, 3 x 7 Hand Wire Toothbrush Scratch 30271

Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. P4SWH, 3 x 7 Hand Wire Toothbrush Scratch, 1/2 inch Trim, .005 Stainless, Wood Handle
Datasheet
Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. P4SWH, 3 x 7 Hand Wire Toothbrush Scratch, 1/2 inch Trim, .005 Stainless, Wood Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
P4SWH, 3 x 7 Hand Wire Toothbrush Scratch - 30271 - Maryland Brush Company, Inc.
Baltimore, MD, USA
P4SWH, 3 x 7 Hand Wire Toothbrush Scratch
30271
P4SWH, 3 x 7 Hand Wire Toothbrush Scratch 30271
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. P4SWH, 3 x 7 Hand Wire Toothbrush Scratch, 1/2 inch Trim, .005 Stainless, Wood Handle

Curved Long Handle Wire Scratch

The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush.

Shoe Handle Wire Scratch

Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip.

Flat Handle Wire Scratch

An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types.

Flat Back Block Scratch

Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles.

P4SWH, 3 x 7 Hand Wire Toothbrush Scratch, 1/2 inch Trim, .005 Stainless, Wood Handle

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30271
Product Name P4SWH, 3 x 7 Hand Wire Toothbrush Scratch
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 7 inch (178 mm)
Trim Length 0.5000 inch (12.7 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Abrasive Brushes - 1884110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 3.94 inch (100 mm)
View Details
3/4" x 1/4" XP .020 Stainless Crimp Wire End Brush - DW49052 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details
KY243, 6-1/2 Inch Stringer Bead Knot Wheel - 42113 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details