Maryland Brush Company, Inc. TSW 2 N, 2 Inch Nylon Hand Tube Brush 45125

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 N, 2 inch Nylon Hand Tube Brush, .014 Nylon, 5 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 N, 2 inch Nylon Hand Tube Brush, .014 Nylon, 5 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 2 N, 2 Inch Nylon Hand Tube Brush - 45125 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 2 N, 2 Inch Nylon Hand Tube Brush
45125
TSW 2 N, 2 Inch Nylon Hand Tube Brush 45125
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 N, 2 inch Nylon Hand Tube Brush, .014 Nylon, 5 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 2 N, 2 inch Nylon Hand Tube Brush, .014 Nylon, 5 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45125
Product Name TSW 2 N, 2 Inch Nylon Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 2215872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
R12120SC, 12 Inch Pittex Ring Section - 40082 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Pittex Ring
Brush Filament / Fill Material Abrasive Filament
Width 0.5000 inch (12.7 mm)
View Details
10 inch - Stiff (.030 - 60210FC08 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Outer / OD 10 inch (254 mm)
View Details