74048 -- 6" WHITEWASH BRUSH, 2-5/8" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
6" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill
74048
Description
Two tapered handle holes allow user to choose the correct brush angle needed
Can be used with tapered handle 7552
Description
Two tapered handle holes allow user to choose the correct brush angle needed
Can be used with tapered handle 7552
Datasheet
Suppliers
6" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill
74048
Two tapered handle holes allow user to choose the correct brush angle needed
Can be used with tapered handle 7552
- Two tapered handle holes allow user to choose the correct brush angle needed
- Can be used with tapered handle 7552
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
74048 |
|
Product Name
|
6" Whitewash Brush, 2-5/8" Trim Length, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
6.7 inch (170 mm)
|
|
Width
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Antistatic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details