DEWALT Industrial Tool Co. 5" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush DW49156

Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
5" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush - DW49156 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush
DW49156
5" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush DW49156
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Cup Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49156
Product Name 5" x 5/8"-11 XP .014 Stainless Crimp Wire Cup Brush
Specific Product Type / Shape Cup Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2-1/2
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
View Details