Weiler Abrasives 7" Acid Brush, White Tampico Fill, 3-1/2" Trim Length, with Detachable Handle 74015

Description
Three rows of tampico fiber bristles resist wear and can be used in wet or dry conditions Block and handle are made of wood, which is typically heavier than plastic and is better suited for moderate to heavy use For Application of Kalsomine, Cold Water, Acid and Water Repellents to Concrete and Other Rough Surfaces Detachable Handle
Datasheet
Description
Three rows of tampico fiber bristles resist wear and can be used in wet or dry conditions Block and handle are made of wood, which is typically heavier than plastic and is better suited for moderate to heavy use For Application of Kalsomine, Cold Water, Acid and Water Repellents to Concrete and Other Rough Surfaces Detachable Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Acid Brush, White Tampico Fill, 3-1/2" Trim Length, with Detachable Handle
74015
7" Acid Brush, White Tampico Fill, 3-1/2" Trim Length, with Detachable Handle 74015
Three rows of tampico fiber bristles resist wear and can be used in wet or dry conditions Block and handle are made of wood, which is typically heavier than plastic and is better suited for moderate to heavy use For Application of Kalsomine, Cold Water, Acid and Water Repellents to Concrete and Other Rough Surfaces Detachable Handle
  • Three rows of tampico fiber bristles resist wear and can be used in wet or dry conditions
  • Block and handle are made of wood, which is typically heavier than plastic and is better suited for moderate to heavy use
  • For Application of Kalsomine, Cold Water, Acid and Water Repellents to Concrete and Other Rough Surfaces
  • Detachable Handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 74015
Product Name 7" Acid Brush, White Tampico Fill, 3-1/2" Trim Length, with Detachable Handle
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Length 8.6 inch (218 mm)
Width 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Wire Wheel Brushes for Angle Grinders - C1280 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details