Weiler Abrasives 9 Tiger Ceramic RFD 60C Grit 58-11 UNC 69904

Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet
Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Tiger Ceramic RFD 60C Grit 58-11 UNC - 69904 - Weiler Abrasives
Cresco, PA, United States
9 Tiger Ceramic RFD 60C Grit 58-11 UNC
69904
9 Tiger Ceramic RFD 60C Grit 58-11 UNC 69904
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
  • Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials
  • Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc.
  • Top Coat grinds cool and eliminates loading.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 69904
Product Name 9 Tiger Ceramic RFD 60C Grit 58-11 UNC
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504330 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 4885647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.00 inch (203 mm)
View Details
Floor Sanding Discs - X1556 - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Bore / Shank 2.000 inch (50.8 mm)
View Details
Sanding Discs for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B Weight Paper
Type Silicon Carbide
Grit Size 180 to 500 # or Microns
View Details