Weiler Abrasives 4-1/2 Tiger Ceramic RFD 80C Grit 5/8-11 UNC 69884

Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet
Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2 Tiger Ceramic RFD 80C Grit 5/8-11 UNC - 69884 - Weiler Abrasives
Cresco, PA, United States
4-1/2 Tiger Ceramic RFD 80C Grit 5/8-11 UNC
69884
4-1/2 Tiger Ceramic RFD 80C Grit 5/8-11 UNC 69884
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
  • Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials
  • Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc.
  • Top Coat grinds cool and eliminates loading.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 69884
Product Name 4-1/2 Tiger Ceramic RFD 80C Grit 5/8-11 UNC
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642504878 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
EP Diamond Disc - DKGF5811580 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Plastics or Composites; Fiberglass
Mounting Handheld
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 216245 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details