Weiler Abrasives 4-1/2 Tiger Ceramic RFD 50C Grit 5/8-11 UNC 69882

Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet
Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2 Tiger Ceramic RFD 50C Grit 5/8-11 UNC - 69882 - Weiler Abrasives
Cresco, PA, United States
4-1/2 Tiger Ceramic RFD 50C Grit 5/8-11 UNC
69882
4-1/2 Tiger Ceramic RFD 50C Grit 5/8-11 UNC 69882
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
  • Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials
  • Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc.
  • Top Coat grinds cool and eliminates loading.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 69882
Product Name 4-1/2 Tiger Ceramic RFD 50C Grit 5/8-11 UNC
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Fine Cloth PSA Disc - 08834172053 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 2795093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Sanding Discs for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #60 - #80 C-Weight PaperGrit #100 and fine B-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 600 # or Microns
View Details
Abrasive Discs - 172743 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details