Weiler Abrasives 9 Tiger Ceramic RFD 36C Grit 7/8 Arbor Hole 69872

Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet
Description
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Tiger Ceramic RFD 36C Grit 7/8 Arbor Hole - 69872 - Weiler Abrasives
Cresco, PA, United States
9 Tiger Ceramic RFD 36C Grit 7/8 Arbor Hole
69872
9 Tiger Ceramic RFD 36C Grit 7/8 Arbor Hole 69872
Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc. Top Coat grinds cool and eliminates loading.
  • Ideal for use on Stainless Steel, high-nickel alloys, armored steel, tool steel, inconel, titanium, and other hard to grind materials
  • Self-sharpening Ceramic grain provides maximum cut rate throughout life of the disc.
  • Top Coat grinds cool and eliminates loading.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 69872
Product Name 9 Tiger Ceramic RFD 36C Grit 7/8 Arbor Hole
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 08834166328 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
PTX Flap Wheel - 47203 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Features Closed
View Details
4" x 5/8" 60 Grit Zirconia T29 Flap Disc - DWA8202 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details