Weiler Abrasives 6" x .045" TIGER CERAMIC Type 1 Cut-Off Wheel CER60S 7/8 A.H. 58302

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x .045" TIGER CERAMIC Type 1 Cut-Off Wheel CER60S 7/8 A.H.
58302
6" x .045" TIGER CERAMIC Type 1 Cut-Off Wheel CER60S 7/8 A.H. 58302
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 58302
Product Name 6" x .045" TIGER CERAMIC Type 1 Cut-Off Wheel CER60S 7/8 A.H.
Type Ceramic; C
Applications & Materials Abraded Cutting
Bond Metal
Thickness 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton NorZon Plus 5SGZ Type 01/41 Small Diameter Cut-Off Wheel - 66243510670 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details
4" x .045" x 5/8" T27 Metal Cut-Off Wheel - DWA4530 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details