DEWALT Industrial Tool Co. 4" x .045" x 5/8" T27 Metal Cut-Off Wheel DWA4530

Description
Type 27 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide formulation for faster cutting 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide formulation for faster cutting 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x .045" x 5/8" T27 Metal Cut-Off Wheel - DWA4530 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x .045" x 5/8" T27 Metal Cut-Off Wheel
DWA4530
4" x .045" x 5/8" T27 Metal Cut-Off Wheel DWA4530
Type 27 Wheels: .045" Thin Cutting Wheels Product Features Thin .045" wheel design for fast burr free cutting Softer Aluminum Oxide formulation for faster cutting 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: .045" Thin Cutting Wheels
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Softer Aluminum Oxide formulation for faster cutting
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DWA4530
Product Name 4" x .045" x 5/8" T27 Metal Cut-Off Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Gemini A Type 27/42 Cutting Wheel - 66252842021 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - A-90358 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 13600 rpm
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details