49071 -- 9" ROLLER COVER, 1/2" NAP, FOR SEMI-SMOOTH SURFACES
Weiler Abrasives
9" Roller Cover, 1/2" Nap, For Semi-smooth Surfaces
49071
Description
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
Description
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
Datasheet
Suppliers
9" Roller Cover, 1/2" Nap, For Semi-smooth Surfaces
49071
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
- Roller cover is featured with pvc core
- VORTEC PRO® grade
- For Use on Semi-Smooth Painting Surface
- Reliable and Efficient Rollers at a Value Price
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49071 |
|
Product Name
|
9" Roller Cover, 1/2" Nap, For Semi-smooth Surfaces |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Artist (Detail, Forensic); Paint / Coating Brush
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.3740 inch (9.5 mm)
View Details
Maryland Brush Company, Inc.
Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Natural Bristle / Hair
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Flat Sash Paint Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Pure Bristle
Length
10.5 inch (267 mm)
View Details