Our top-quality Flat Sash Paint brushes are manufactured with pure bristle, nickel ferrule and a long, flat handle.
We have eight standard Flat Sash Paint brushes available with options in size, width, trim length and overall length.
These brushes are best used in high-quality industrial paint jobs. They are designed for a one-coat finish. Other uses include general painting and cleaning applications where a disposable paint brush is desired.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 00100 |
| Product Name | Paint Brushes - Flat Sash Paint Brush |
| Brush Type / Shape | Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Flat Sash Paint Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Pure Bristle |
| Length | 10.5 inch (267 mm) |