49045 -- 4" PREMIUM ROLLER COVER, 3/4" NAP, FOR ROUGH SURFACES
Weiler Abrasives
4" Premium Roller Cover, 3/4" Nap, for Rough Surfaces
49045
Description
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
Description
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
Datasheet
Suppliers
4" Premium Roller Cover, 3/4" Nap, for Rough Surfaces
49045
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
- Roller cover is featured with pvc core
- Industrial grade
- For Use on Semi-Smooth Painting Surface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49045 |
|
Product Name
|
4" Premium Roller Cover, 3/4" Nap, for Rough Surfaces |
|
Length
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2 inch (50.8 mm)
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Flat Sash Paint Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Pure Bristle
Length
10.75 inch (273 mm)
View Details
Maryland Brush Company, Inc.
Type / Shape
Cylinder / Roller Brush; Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament
Length
9 inch (229 mm)
View Details