Tanis Incorporated Paint Brushes - Oval Sash Paint Brush 00306

Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Oval Sash Paint Brush - 00306 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Oval Sash Paint Brush
00306
Paint Brushes - Oval Sash Paint Brush 00306
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle.

We have six standard brushes in various width, trim length and overall length options.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00306
Product Name Paint Brushes - Oval Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G685CLA50BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – V Tuft 1-1/2
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
General Diesel Tools - Light Socket & Distributor Turret - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Wire Stripping Wheel - AC1221 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.9843 to ? inch (25 to ? mm)
View Details