44562 -- 60" FIBERGLASS HANDLE, THREADED, 1" DIAMETER, HONEYCOMB CORE
Weiler Abrasives
60" Fiberglass Handle, Threaded, 1" Diameter, Honeycomb Core
44562
Description
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
Description
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
Suppliers
60" Fiberglass Handle, Threaded, 1" Diameter, Honeycomb Core
44562
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
- Fiberglass handles are stronger than wood or metal
- For use with both tapered and threaded holes
- Virtually indestructible
- Tapered/Threaded Tip
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44562 |
|
Product Name
|
60" Fiberglass Handle, Threaded, 1" Diameter, Honeycomb Core |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details