Oil-Rite Corp. Angled Valve Brush, 11 1/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-5X-NY

Description
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-5X-SS). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available, part no. B579-2.
Description
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-5X-SS). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available, part no. B579-2.

Suppliers

Company
Product
Description
Supplier Links
Angled Valve Brush, 11 1/4
Manitowoc, WI, United States
Angled Valve Brush, 11 1/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
B310-5X-NY
Angled Valve Brush, 11 1/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet B310-5X-NY
This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-5X-SS). The total width of the brush is 11 1/4". The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available, part no. B579-2.

This Valve Brush is at a 45° angle. It features 5 valves and (2) 1/4” OD tube inlets. An end plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The brush holder has (2) 7/32" diameter mounting holes. The bristles are nylon (stainless steel is also available, part no. B310-5X-SS). The total width of the brush is 11 1/4".

The shank is adjustable to accommodate up to 1/2” of bristle wear. Replacement brushes that slide into the holder are readily available, part no. B579-2.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number B310-5X-NY
Product Name Angled Valve Brush, 11 1/4" X 3/8” Flat Nylon, 1/4" OD Tube Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Small-Hand Scratch - 00030 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details
Nylon Stock Brush - SFD130BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Wire Stripping Wheel - AC2071 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details