44448 -- 6-1/2" MASONRY BRUSH, 4" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
6-1/2" Masonry Brush, 4" Trim Length, White Tampico Fill
44448
Description
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Description
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Suppliers
6-1/2" Masonry Brush, 4" Trim Length, White Tampico Fill
44448
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
- Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44448 |
|
Product Name
|
6-1/2" Masonry Brush, 4" Trim Length, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
11.35 inch (288 mm)
|
|
Width
|
7.55 inch (192 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details