44434 -- 10" DECK SCRUB BRUSH, POLYPROPYLENE FILL
Weiler Abrasives
10" Deck Scrub Brush, Polypropylene Fill
44434
Description
Ideal for Food Service
Designed for High Temperature Cleaning
Wood Block
Description
Ideal for Food Service
Designed for High Temperature Cleaning
Wood Block
Suppliers
10" Deck Scrub Brush, Polypropylene Fill
44434
Ideal for Food Service
Designed for High Temperature Cleaning
Wood Block
- Ideal for Food Service
- Designed for High Temperature Cleaning
- Wood Block
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44434 |
|
Product Name
|
10" Deck Scrub Brush, Polypropylene Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
3.15 inch (80.01 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Antistatic
Length
4.13 inch (105 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.7480 to ? inch (19 to ? mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Poly, Nylon
Width
38 inch (965 mm)
View Details