Braun Brush Co. Quart Bottle Brush 9075P

Description
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 16" long, 3" dia. Also see 91008P (8oz.) & 9275P (half gallon).
Description
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 16" long, 3" dia. Also see 91008P (8oz.) & 9275P (half gallon).

Suppliers

Company
Product
Description
Supplier Links
Quart Bottle Brush - 9075P - Braun Brush Co.
Albertson, NY, USA
Quart Bottle Brush
9075P
Quart Bottle Brush 9075P
Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 16" long, 3" dia. Also see 91008P (8oz.) & 9275P (half gallon).

Jar & carafe brushes fill an endless variety of cleaning needs in the food service environment. They are great for cleaning carafes, soft serve ice cream machines, bottles and jars. The brush is made by winding stainless steel wire that securely holds the synthetic bristles to the solid polypropylene handle. 16" long, 3" dia. Also see 91008P (8oz.) & 9275P (half gallon).

Supplier's Site

Technical Specifications

  Braun Brush Co.
Product Category Industrial Brushes
Product Number 9075P
Product Name Quart Bottle Brush
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Features Sanitary / Hygenic
Length 16 inch (406 mm)
Applications Cleaning and Surface Conditioning; Internal
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.2520 inch (6.4 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
910-0231: TAMPICO BRISTLE SCRUB BRUSH - 8-02062-29248-1 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
1-1/8
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.15 inch (29.21 mm)
View Details