44418 -- 20" UTILITY SCRUB BRUSH, WHITE NYLON FILL, LONG HANDLE, PLASTIC BLOCK
Weiler Abrasives
20" Utility Scrub Brush, White Nylon Fill, Long Handle, Plastic Block
44418
Description
Ideal for Food Service
Designed for High Temperature Cleaning
Plastic Block
Description
Ideal for Food Service
Designed for High Temperature Cleaning
Plastic Block
Suppliers
20" Utility Scrub Brush, White Nylon Fill, Long Handle, Plastic Block
44418
Ideal for Food Service
Designed for High Temperature Cleaning
Plastic Block
- Ideal for Food Service
- Designed for High Temperature Cleaning
- Plastic Block
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44418 |
|
Product Name
|
20" Utility Scrub Brush, White Nylon Fill, Long Handle, Plastic Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Nylon
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Rotary Speed
2000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details