44133 -- 2-1/2" SINGLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
2-1/2" Single Spiral Flue Brush, .012 Steel Fill
44133
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
Datasheet
Suppliers
2-1/2" Single Spiral Flue Brush, .012 Steel Fill
44133
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Single Stem Single Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Single Stem Single Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44133 |
|
Product Name
|
2-1/2" Single Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
2.5 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Abraser Brush, Eraser; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
0.8750 inch (22.22 mm)
View Details
Specific Product Type / Shape
Plater Brush
Brush Filament / Fill Material
Coated Sponge or Foam
Width
4 inch (102 mm)
View Details