44038 -- 2-3/4" DOUBLE SPIRAL FLUE BRUSH, .012 STEEL FILL
Weiler Abrasives
2-3/4" Double Spiral Flue Brush, .012 Steel Fill
44038
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Description
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
Datasheet
Suppliers
2-3/4" Double Spiral Flue Brush, .012 Steel Fill
44038
Fitted with 1/4 x 2 in NPT pipe nipple
Ideal for Internal Cleaning of Pipes and Flues
Double Stem Double Spiral
- Fitted with 1/4 x 2 in NPT pipe nipple
- Ideal for Internal Cleaning of Pipes and Flues
- Double Stem Double Spiral
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44038 |
|
Product Name
|
2-3/4" Double Spiral Flue Brush, .012 Steel Fill |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
7.5 inch (190 mm)
|
|
Width
|
2.75 inch (69.85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details