Weiler Abrasives Steel Brace #1 44021

Description
Fits all handle sizes Heavy duty steel brace attaches to block with wood screws and wraps by providing extra support for around handle Increases life of the brush by providing extra support for handle and block Screwflat handle connection Reinforces and Locks Handle to Block Comes Standard on Sweeps 30" and Larger
Datasheet
Description
Fits all handle sizes Heavy duty steel brace attaches to block with wood screws and wraps by providing extra support for around handle Increases life of the brush by providing extra support for handle and block Screwflat handle connection Reinforces and Locks Handle to Block Comes Standard on Sweeps 30" and Larger
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Steel Brace #1
44021
Steel Brace #1 44021
Fits all handle sizes Heavy duty steel brace attaches to block with wood screws and wraps by providing extra support for around handle Increases life of the brush by providing extra support for handle and block Screwflat handle connection Reinforces and Locks Handle to Block Comes Standard on Sweeps 30" and Larger
  • Fits all handle sizes
  • Heavy duty steel brace attaches to block with wood screws and wraps by providing extra support for around handle
  • Increases life of the brush by providing extra support for handle and block
  • Screwflat handle connection
  • Reinforces and Locks Handle to Block
  • Comes Standard on Sweeps 30" and Larger
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44021
Product Name Steel Brace #1
Brush Filament / Fill Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Barrel Cleaning Brushes - BCB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
ProSeal Brush - F582CLA15PC - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 96 to 120 inch (2438 to 3048 mm)
View Details