42383 -- 48" METAL HANDLE, THREADED, 3/4" DIAMETER, BLACK
Weiler Abrasives
48" Metal Handle, Threaded, 3/4" Diameter, Black
42383
Description
Reinforced, heavy duty metal handles
Description
Reinforced, heavy duty metal handles
Datasheet
Suppliers
48" Metal Handle, Threaded, 3/4" Diameter, Black
42383
Reinforced, heavy duty metal handles
- Reinforced, heavy duty metal handles
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
42383 |
|
Product Name
|
48" Metal Handle, Threaded, 3/4" Diameter, Black |
|
Length
|
48 inch (1219 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details